EN
  • EN
  • DE

JM38510/13502BGA

Part No JM38510/13502BGA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-M-38510
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.8V/µs
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number JM38510/13502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-JM38510/13502BGA,2156-JM38510/13502BGA,ANAANAJM38510/13502BGA
Standard Package 1
Win Source Part Number 1029972-JM38510/13502BGA
Ultra Librarian 3D Model Ultra Librarian JM38510/13502BGA CAD Model

Description

The JM38510/13502BGA is a high-performance precision operational amplifier from Analog Devices Inc., a leading company in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is well-regarded for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial, military, and aerospace sectors.

With a robust design that emphasizes reliability and long-term performance, the JM38510/13502BGA operational amplifier is characterized by its low offset voltage and drift, high input impedance, and fast settling time. These features ensure that the device can handle demanding signal processing tasks with ease, delivering precise results even under challenging conditions.

Key Features:

  • Low Offset Voltage: Ensures high accuracy in amplification, minimizing errors in signal processing.
  • Low Drift: Provides stable performance over temperature variations, which is critical for applications requiring consistent operation.
  • High Input Impedance: Allows for minimal loading of the input source, preserving the integrity of the original signal.
  • Fast Settling Time: Enables the amplifier to quickly reach a stable output after a step input, which is essential for high-speed applications.

The JM38510/13502BGA is packaged in a durable BGA (Ball Grid Array) package, which provides enhanced thermal conductivity and is suitable for high-density mounting on printed circuit boards. This packaging also contributes to the operational amplifier's robustness, making it capable of withstanding harsh environmental conditions without compromising performance.

Analog Devices Inc. is known for its commitment to quality and the JM38510/13502BGA is no exception. It is manufactured to meet stringent standards, ensuring that each device performs to the highest specifications. Whether you're designing a mission-critical military system or a precision industrial instrument, the JM38510/13502BGA from Analog Devices Inc. offers the reliability and precision you need.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess