EN
  • EN
  • DE

LT1073CS8#PBF

Part No LT1073CS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1073
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878312-LT1073CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1073CS8#PBF CAD Model

Description

Product Overview: LT1073CS8#PBF

The LT1073CS8#PBF is a versatile DC-DC converter chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the LT1073 series, which is known for its reliability and efficiency in power conversion applications. With a compact SO-8 package, the LT1073CS8#PBF is suitable for space-constrained applications, while offering robust features for a wide range of electronic devices.

Key Features

  • Adjustable Output: The LT1073CS8#PBF allows for an adjustable output voltage, giving designers the flexibility to use it in various applications where different voltage levels are required.
  • High Efficiency: With a high efficiency of up to 87%, this DC-DC converter ensures minimal power loss during operation, which is critical for battery-powered devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1V to 30V, accommodating a broad spectrum of power sources.
  • Low Quiescent Current: The low quiescent current is ideal for battery-operated equipment, as it helps prolong battery life by reducing standby power consumption.
  • Versatile Applications: This converter is suitable for use in portable instruments, automotive electronics, and industrial controls, among other applications.
  • Thermal Protection: It includes thermal shutdown protection, which prevents damage from overheating, ensuring the longevity and reliability of the device.

Applications

The LT1073CS8#PBF is a highly adaptable component that can be used in a variety of electronic systems. Its ability to convert and regulate voltages efficiently makes it an excellent choice for portable devices, where power efficiency is paramount. Additionally, it is commonly found in automotive electronics, where it can manage the fluctuating voltages within a vehicle's electrical system. Industrial applications also benefit from its robustness and thermal protection features, making it suitable for harsh environments.

Overall, the LT1073CS8#PBF from Analog Devices Inc. is a powerful solution for designers looking for a reliable and efficient DC-DC converter. Its combination of flexibility, efficiency, and protection features makes it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8343 $56.5029
7+ $15.4538 $108.1766
11+ $14.9708 $164.6788
14+ $14.4879 $202.8306
18+ $14.0050 $252.0900
24+ $12.5562 $301.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess