EN
  • EN
  • DE

LT1108CS8#TRPBF

Part No LT1108CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.245V
Voltage - Output (Max) 50V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 19kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378879-LT1108CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1108CS8#TRPBF CAD Model

Description

Product Overview: LT1108CS8#TRPBF from Analog Devices Inc.

The LT1108CS8#TRPBF is a versatile and efficient DC-DC converter integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This component is housed in an 8-lead SOIC package, providing a compact solution for space-constrained applications.

As a step-up converter, the LT1108CS8#TRPBF is capable of converting a lower input voltage to a higher output voltage, making it an ideal choice for battery-powered devices where extending the run time is crucial. It boasts a wide input voltage range, allowing it to operate with inputs as low as 2 volts, which is particularly useful for single-cell battery applications or systems where input voltage varies significantly.

This IC is noted for its high efficiency, which can reach up to 85%, minimizing energy loss during the conversion process and ensuring that the maximum amount of power is delivered to the load. This high-efficiency performance is complemented by a quiescent current of only 1.3mA, which helps to preserve battery life in portable applications.

The LT1108CS8#TRPBF also features a fixed frequency operation at 100kHz, which provides a predictable noise spectrum and allows for the use of small, cost-effective inductors and capacitors. This makes it easier for designers to implement the IC into their designs without the need for complex filtering solutions.

Additional features of this DC-DC converter include a low-battery detector, which can signal when the battery voltage falls below a preset threshold, and a current limit, which protects the device from overcurrent conditions. These built-in protections enhance the reliability and longevity of the end application.

Suitable for a broad range of applications, including portable instruments, handheld devices, and power backup systems, the LT1108CS8#TRPBF is a robust solution for designers looking to optimize power management in their products. Analog Devices Inc. provides comprehensive support for this IC, including detailed datasheets, application notes, and design tools to facilitate its integration into various projects.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0172 $60.0860
11+ $9.8603 $108.4633
16+ $9.5521 $152.8336
22+ $9.2440 $203.3680
28+ $8.9359 $250.2052
38+ $8.0115 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess