EN
  • EN
  • DE

PXE1110CDMG003XTMA1

Part No PXE1110CDMG003XTMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description PRIMARION CONTROLLER / - Controller, Intel VR12.5 Voltage Regulator IC 6 Output PG-VQFN-40-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Infineon Technologies
Package Tape & Reel
Applications Controller, Intel VR12.5
Voltage - Input 3V ~ 3.6V
Number of Outputs 6
Voltage - Output Programmable
Temperature Range - Operating -5°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-40-13
Base Product Number PXE1110
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1341091-PXE1110CDMG003XTMA1
Ultra Librarian 3D Model Ultra Librarian PXE1110CDMG003XTMA1 CAD Model

Description

The PXE1110CDMG003XTMA1 is a power management integrated circuit with a package of tape & reel and 40-VFQFN exposed pad.

  • Standard Package: 4,000
  • Application: Controller, Intel VR12.5
  • Voltage Output: programmable
  • Voltage Input: 3V ~ 3.6V
  • Number of Outputs: 6
  • Mounting Type: surface mount
  • Operating Temperature: -5°C ~ 85°C (TA)
  • ECCN: 3A991A2
  • Microcontroller Temperature Range: -5°C ~ 85°C (TA)
  • REACH: unaffected

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess