EN
  • EN
  • DE

LT1124CJ8

Part No LT1124CJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8CDIP AV=1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit - 8-CERDIP
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name LT1124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LT1124CJ8, 161-LT1124CJ8-ND, 161-LT1124CJ8INACTIVE
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924026-LT1124CJ8
Ultra Librarian 3D Model Ultra Librarian LT1124CJ8 CAD Model

Description

The LT1124CJ8 is a high-performance dual operational amplifier (op-amp) designed and manufactured by the reputable Analog Devices Inc. This precision op-amp is well-suited for a wide range of applications, including audio and instrumentation due to its excellent noise performance and high output drive capability.

Key Features

  • Low Noise Performance: The LT1124CJ8 boasts an exceptionally low voltage noise density of 4.5nV/√Hz at 1kHz, making it ideal for audio signal processing and other sensitive applications where noise is a critical factor.
  • High Gain Bandwidth Product: With a gain bandwidth product of 20MHz, this op-amp can handle a wide range of frequencies without compromising gain, ensuring signal integrity across various uses.
  • High Output Drive: Capable of delivering a high output current, the LT1124CJ8 can drive heavy loads, making it versatile for both high-impedance and low-impedance applications.
  • Low Total Harmonic Distortion: The device has a very low total harmonic distortion (THD), which is critical for high-fidelity audio applications and precision instrumentation.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance even in complex circuits.

Applications

The LT1124CJ8 is well-suited for a variety of applications, including:

  • High-quality audio preamplifiers and mixers
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional audio equipment
  • Instrumentation and control systems

Package and Quality

This op-amp is packaged in a CJ8 package, known for its robustness and reliability in various environments. Analog Devices Inc. ensures that the LT1124CJ8 meets stringent quality standards, offering consistent performance and durability.

Conclusion

With its combination of low noise, high bandwidth, and high output drive, the LT1124CJ8 from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the performance of their audio, instrumentation, or any other precision analog circuitry.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess