EN
  • EN
  • DE

LT1376CS#PBF

Part No LT1376CS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SEPIC ADJ 1.5A 16SOIC  /  Buck, SEPIC Switching Regulator IC Positive Adjustable 2.42V 1 Output 1.5A (Switch) 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 2.42V
Voltage - Output (Max) 21.5V
Current - Output 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1071394-LT1376CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1376CS#PBF CAD Model

Description

Analog Devices Inc.

The LT1376CS#PBF is a high-efficiency, step-down DC-DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile power management integrated circuit (IC) is engineered to meet the stringent requirements of a wide array of applications, ranging from portable devices to industrial systems.

Key Features

  • High Efficiency: Capable of converting input voltages up to 25V, the LT1376CS#PBF boasts efficiencies as high as 90%, making it an ideal choice for battery-powered and energy-conscious designs.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the input voltage, providing flexibility for various design needs.
  • Switching Frequency: It operates at a fixed frequency of 500kHz, allowing for small external components and a compact overall design.
  • Low Dropout Operation: Its low dropout performance ensures continued operation even as the input voltage approaches the output voltage, which is critical for battery-operated devices.
  • Thermal Protection: The LT1376CS#PBF is equipped with thermal shutdown, protecting the device from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage under overload conditions, enhancing the longevity and reliability of the converter.

Applications

The versatility of the LT1376CS#PBF makes it suitable for a variety of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

Package and Quality

Encased in a robust SOP-16 package, the LT1376CS#PBF is designed for surface-mount technology (SMT), facilitating streamlined manufacturing processes. Analog Devices Inc. ensures high standards of quality and reliability, making the LT1376CS#PBF a trustworthy component for your power management solutions.

Whether you are developing a new project or optimizing an existing one, the LT1376CS#PBF from Analog Devices Inc. offers the performance, efficiency, and reliability required for advanced power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3218 $65.2872
8+ $13.3923 $107.1384
12+ $12.9738 $155.6856
16+ $12.5553 $200.8848
21+ $12.1368 $254.8728
28+ $10.8812 $304.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess