EN
  • EN
  • DE

LT1737IS#TRPBF

Part No LT1737IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.1V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LT1737
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878476-LT1737IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1737IS#TRPBF CAD Model

Description

The LT1737IS#TRPBF is a high-performance, fast transient response, single output synchronous step-down switching regulator from Analog Devices Inc. This advanced power solution is designed to meet the stringent demands of modern electronic devices that require efficient voltage conversion with minimal power loss.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages ranging from 3.5V to 36V, making it versatile for various applications, from low voltage to higher voltage power supplies.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 500kHz, allowing designers to optimize the size of the external components and performance for their specific application.
  • High Efficiency: With its synchronous rectification design and internal switches, the LT1737IS#TRPBF achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Output Voltage Range: The output voltage is adjustable from 1.21V to 20V, providing flexibility for powering a wide range of devices.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the regulator and downstream components from potential damage.
  • Compact Packaging: Available in a compact 16-lead narrow SSOP package, it is suitable for space-constrained applications.

Applications

The LT1737IS#TRPBF is ideal for a variety of applications, including telecommunications, industrial, automotive, and portable electronics, where efficient power conversion is essential. Its robust feature set ensures reliable operation even in harsh environments, making it a preferred choice for engineers and designers.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1737IS#TRPBF is no exception. It is designed to meet the high standards of performance and durability that customers expect from Analog Devices products.

Ordering Information

The LT1737IS#TRPBF is available in tape and reel packaging, denoted by the TRPBF suffix, ensuring compatibility with automated assembly processes. For more information or to place an order, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess