EN
  • EN
  • DE

LT1933IDCB#TRMPBF

Part No LT1933IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203148-LT1933IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Current - Output 600mA
Ultra Librarian 3D Model Ultra Librarian LT1933IDCB#TRMPBF CAD Model

Description

Product Overview: LT1933IDCB#TRMPBF

The LT1933IDCB#TRMPBF is a high-performance, step-down switching regulator from Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This compact and efficient power management IC is designed to meet the rigorous demands of diverse electronic applications, ensuring reliability and performance in a wide range of products.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which reduces power loss and heat generation, making it suitable for energy-sensitive applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 2.2MHz, the LT1933IDCB#TRMPBF allows for flexibility in design, enabling the optimization of inductor size and efficiency.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.6V to 36V, accommodating various supply voltages and ensuring stable operation under fluctuating input conditions.
  • Low Shutdown Current: The low shutdown current feature minimizes power drain when the device is not in active use, contributing to the overall energy efficiency of the end application.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode streamlines the design process and reduces external component count, saving space and cost.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.

Applications

The LT1933IDCB#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

Package and Availability

The regulator is available in a compact 6-pin DFN package that is suitable for space-constrained applications. The part number LT1933IDCB#TRMPBF indicates that the device is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Quality and Support

As with all Analog Devices products, this switching regulator is manufactured to the highest quality standards and is backed by comprehensive technical support. Designers can rely on the LT1933IDCB#TRMPBF for a robust power management solution that delivers both efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0631 $63.5679
20+ $5.7953 $115.9060
31+ $5.6142 $174.0402
43+ $5.4331 $233.6233
55+ $5.2520 $288.8600
74+ $4.7087 $348.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,758 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess