EN
  • EN
  • DE

LT1956IGN#TRPBF

Part No LT1956IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.219V 1 Output 1.5A (Switch) 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878533-LT1956IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1956IGN#TRPBF CAD Model

Description

Product Overview: LT1956IGN#TRPBF

The LT1956IGN#TRPBF, manufactured by Analog Devices Inc., is a high-performance step-down switching regulator that is designed to deliver efficiency and reliability for a wide range of applications. This component is particularly well-suited for systems requiring a compact, high voltage input, and efficient power conversion solution.

Key Features

  • Wide Input Voltage Range: The LT1956IGN#TRPBF operates from a 3.3V to 60V input voltage range, making it versatile for various applications, including industrial, automotive, and telecommunications systems.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a wide array of devices and circuits.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 100kHz and 500kHz or synchronized to an external clock, this device allows for flexibility in optimizing performance and component size.
  • Stable with Low ESR Ceramic Capacitors: The design of the LT1956IGN#TRPBF ensures stability with low ESR ceramic output capacitors, which helps in reducing the overall size and cost of the power supply circuit.
  • Robust Thermal Performance: Packaged in a thermally efficient 16-lead SSOP with a power pad, the LT1956IGN#TRPBF is designed to handle challenging thermal environments.

Protection Features

  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Thermal Shutdown: An internal thermal shutdown mechanism provides additional protection, ensuring the device operates within safe temperature ranges.

Applications

The LT1956IGN#TRPBF is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Distributed DC power systems
  • Datacom and telecom power systems
  • Battery-operated devices

With its robust design and comprehensive feature set, the LT1956IGN#TRPBF from Analog Devices Inc. is a reliable choice for engineers and designers looking for a high-performance switching regulator capable of meeting the demands of today's power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess