EN
  • EN
  • DE

LT1965IDD-1.5#PBF

Part No LT1965IDD-1.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.1A 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT1965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924094-LT1965IDD-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965IDD-1.5#PBF CAD Model

Description

Product Overview: LT1965IDD-1.5#PBF from Analog Devices Inc.

The LT1965IDD-1.5#PBF is a high-performance low dropout linear regulator (LDO) designed by Analog Devices Inc., known for its robust power management solutions. This particular LDO offers a fixed output voltage of 1.5V, which is ideal for precision applications requiring a stable and clean power supply. With an output current capability of up to 1.1A, it can comfortably power a wide range of devices, from sensitive RF applications to microprocessors and digital ICs.

One of the key features of the LT1965IDD-1.5#PBF is its low noise operation, with a voltage noise of only 40µVRMS over a 10Hz to 100kHz bandwidth. This makes it an excellent choice for noise-sensitive applications such as audio and RF circuits. The device also boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal, which is critical for battery-powered devices where every volt counts.

The LT1965IDD-1.5#PBF is packaged in a compact 8-lead DFN with a thermal pad for enhanced thermal performance. This small footprint allows for its use in space-constrained applications while still providing excellent power dissipation capabilities. Additionally, the device is characterized for operation from -40°C to 125°C, making it suitable for industrial and automotive environments where temperature extremes are common.

For protection and reliability, the LT1965IDD-1.5#PBF includes features such as overcurrent and overtemperature protection. It also has the ability to remain stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their tantalum counterparts.

In summary, the LT1965IDD-1.5#PBF from Analog Devices Inc. is a versatile and reliable LDO voltage regulator that offers low noise, high output current, and excellent thermal performance, making it an ideal choice for a vast array of applications requiring a stable and precise 1.5V supply.

Key Features:

  • Fixed Output Voltage: 1.5V
  • Output Current: Up to 1.1A
  • Low Noise: 40µVRMS (10Hz to 100kHz)
  • Low Dropout Voltage
  • Stable with Ceramic Capacitors
  • Overcurrent and Overtemperature Protection
  • Compact 8-lead DFN Package with Thermal Pad
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2325 $50.6275
17+ $5.9344 $100.8848
27+ $5.7489 $155.2203
36+ $5.5635 $200.2860
47+ $5.3780 $252.7660
63+ $4.8217 $303.7671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess