EN
  • EN
  • DE

LT3010MPMS8E#PBF

Part No LT3010MPMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.275V to 60V 0.05A 8-Pin MSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Dropout Voltage 300 mV
Max Input Voltage 80 V
Max Operating Temperature 125 °C
Max Output Voltage 60 V
Min Current Limit 60 mA
Min Input Voltage 3 V
Min Operating Temperature -55 °C
Min Output Voltage 1.275 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 30 µA
Output Current 50 mA
Output Type Adjustable
Output Voltage 60 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 75 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1138676-LT3010MPMS8E#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3010MPMS8E#PBF CAD Model

Description

Product Overview: LT3010MPMS8E#PBF

The LT3010MPMS8E#PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., a leading name in the design and manufacturing of high-performance analog integrated circuits. This regulator is specifically designed to deliver continuous output currents up to 50mA with a dropout voltage of only 300mV at full load, making it an excellent choice for battery-powered and low-voltage applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 3V to 80V, the LT3010MPMS8E#PBF is versatile for various applications, including automotive and industrial systems.
  • Low Dropout Voltage: The device's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, preserving battery life in portable devices.
  • Stable with Low-ESR Capacitors: Stability with ceramic, tantalum, or aluminum electrolytic capacitors offers flexibility in design and helps reduce the size of the overall power supply solution.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 60V, providing a wide range of output voltage options to accommodate different needs.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the downstream circuitry from damage due to excessive current or high temperature.
  • Thermal Performance: The MSOP-8E package provides excellent thermal performance, ensuring reliable operation even in harsh environments.

Applications

The LT3010MPMS8E#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered equipment
  • Power supplies for sensors and transducers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3010MPMS8E#PBF is no exception. The device is manufactured to meet the highest industry standards for performance and reliability, ensuring a dependable solution for critical applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3683 $70.1049
6+ $19.1740 $115.0440
9+ $18.5748 $167.1732
12+ $17.9756 $215.7072
15+ $17.3765 $260.6475
20+ $15.5789 $311.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess