EN
  • EN
  • DE

LT3011EMSE#TRPBF

Part No LT3011EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 50MA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.55V @ 50mA
Current - Output 50mA
PSRR 85dB (120Hz)
Control Features Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3011
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878595-LT3011EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3011EMSE#TRPBF CAD Model

Description

Product Overview: LT3011EMSE#TRPBF

The LT3011EMSE#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver continuous output current up to 100mA. This robust voltage regulator is ideal for applications requiring a compact, high-quality power supply solution that can operate with a very low input-to-output voltage differential.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 1.8V to 20V, the LT3011EMSE#TRPBF offers a versatile solution for various applications.
  • Low Dropout Voltage: The device's low dropout voltage allows it to continue regulating output voltage even when the input-to-output differential is minimal, making it perfect for battery-powered applications where maximizing runtime is critical.
  • Adjustable Output: Users can set the output voltage from 1.22V to 20V via external resistors, providing flexibility in matching the power supply to the specific needs of the application.
  • High Accuracy: With an output voltage accuracy of ±2%, the regulator ensures precise voltage delivery, which is crucial for sensitive electronic components.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator from overheating, enhancing its reliability and lifespan.
  • Low Quiescent Current: The LT3011EMSE#TRPBF boasts a low quiescent current of 30µA (typical) with no load, which is beneficial for power-sensitive applications.

Applications

The LT3011EMSE#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable and handheld devices
  • Automotive electronics
  • Industrial supplies
  • Power management for microprocessors and microcontrollers

Package and Quality

The regulator is packaged in a 12-lead MSOP (Medium Scale Integrated Circuit Package) with an exposed pad for enhanced thermal performance. The LT3011EMSE#TRPBF is also RoHS compliant and manufactured with Analog Devices' commitment to high-quality standards, ensuring reliability and performance for critical applications.

With its combination of features, the LT3011EMSE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a dependable and flexible power management solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess