Product Overview: LT3467IS6#TRM
The LT3467IS6#TRM is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile power management integrated circuit is specifically engineered to address the needs of space-constrained applications requiring efficient voltage boosting capabilities.
Encased in a tiny SOT-23 package, the LT3467IS6#TRM is perfect for portable devices, where size and power efficiency are paramount. Its ability to convert input voltages as low as 2.4V up to a maximum of 16V into a higher, regulated output voltage, which can be as high as 34V, makes it an ideal choice for powering OLED displays, CCD sensors, and other devices that need a higher voltage supply.
The product features a high switching frequency of 1.3MHz, which allows the use of small, low-cost capacitors and inductors, further minimizing the overall footprint and cost of the power supply design. Additionally, the LT3467IS6#TRM incorporates internal 2A, 40V power switches, thereby eliminating the need for external FETs and simplifying the design process.
With its integrated soft-start function, the device ensures a controlled startup and helps to prevent inrush current issues. The LT3467IS6#TRM also boasts thermal protection and a current limit to provide additional safety and reliability for your application. Its current-mode control architecture ensures stable operation over a wide range of supply and output voltages.
Key features of the LT3467IS6#TRM include:
- Wide input voltage range: 2.4V to 16V
- Adjustable output voltage up to 34V
- High switching frequency: 1.3MHz
- Integrated 2A, 40V internal switch
- Low shutdown current:
- Thermal protection and current limit
- Soft-start capability
Whether you're designing battery-powered equipment, bias supplies, or isolated converters, the LT3467IS6#TRM from Analog Devices Inc. delivers the performance and reliability that your project demands. Its combination of features and small size makes it a powerful solution for a wide array of power conversion challenges.