EN
  • EN
  • DE

LT3481IMSE

Part No LT3481IMSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 34V
Voltage - Output (Min/Fixed) 1.265V
Voltage - Output (Max) 20V
Current - Output 2A
Frequency - Switching 300kHz ~ 2.8MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3481
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624027-LT3481IMSE
Ultra Librarian 3D Model Ultra Librarian LT3481IMSE CAD Model

Description

Product Overview: LT3481IMSE from Analog Devices Inc.

The LT3481IMSE is a versatile and robust DC/DC converter integrated circuit from the renowned manufacturer, Analog Devices Inc. This component is designed to cater to a vast array of applications, ranging from portable devices to industrial systems, requiring efficient power conversion and management.

Key Features

  • Adjustable Switching Frequency: The LT3481IMSE offers an adjustable switching frequency from 300kHz to 2.8MHz, which allows designers to optimize the balance between efficiency and component size.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.5V to 16V, making it suitable for single-cell Li-Ion applications as well as industrial power supplies.
  • High Efficiency: The device features a low quiescent current and a high efficiency up to 85%, which helps in reducing power losses and improving battery life in portable applications.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces external component count, which can be beneficial in space-constrained applications.
  • Multiple Protection Features: The LT3481IMSE includes various protection features such as thermal shutdown, short-circuit protection, and a robust cycle-by-cycle current limit to ensure reliable operation under adverse conditions.

Applications

  • Portable Electronics
  • Power Supplies
  • Industrial and Automotive Systems
  • Telecommunications
  • Battery-Powered Devices

Package and Operating Temperature

The LT3481IMSE is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. It is designed to operate over a temperature range from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

The LT3481IMSE from Analog Devices Inc. is a powerful and efficient solution for DC/DC conversion requirements. Its flexible design options, high efficiency, and comprehensive protection features make it a go-to choice for engineers looking to create reliable and high-performance power management systems. Analog Devices Inc.'s commitment to quality and performance is evident in the LT3481IMSE, making it a valuable addition to any electronic product where power conversion is critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess