The LT3502AEMS#TRPBF is a high-performance, adjustable frequency, 1.2MHz step-down switching regulator from Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to efficiently convert input voltages ranging from 3.6V to 25V down to a lower output voltage that is adjustable from 0.8V to 20V, making it a versatile solution for a wide range of applications.
Key Features
- Wide Input Voltage Range: Operates from 3.6V to 25V, suitable for applications with varying input supplies.
- Adjustable Output Voltage: Provides an output voltage range from 0.8V to 20V, which can be set with external resistors.
- High Efficiency: Integrated 0.5A switch can deliver efficiencies up to 85%, reducing power loss and heat generation.
- Adjustable Switching Frequency: The switching frequency can be adjusted between 1.2MHz to 2.2MHz, allowing optimization for efficiency or component size.
- Thermal Protection: Features thermal shutdown to protect the device under high-temperature conditions.
- Small Footprint: Available in a compact 10-lead MSOP package, ideal for space-constrained applications.
Applications
The LT3502AEMS#TRPBF is an excellent choice for a variety of applications that require efficient power conversion. This includes but is not limited to:
- Portable Electronics
- Automotive Power Supplies
- Industrial Control Systems
- Point of Load Applications
- Battery-Powered Devices
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3502AEMS#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability. The device is supplied in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated pick-and-place manufacturing processes, making it suitable for high-volume production environments.