Introducing the LT3502EDC from Analog Devices Inc.
The LT3502EDC is a high-performance, triple-output, adjustable step-down switching regulator designed by Analog Devices Inc., a leader in the design and manufacture of high-performance analog integrated circuits. This compact and efficient power management IC is ideal for a wide range of applications, including portable devices, automotive electronics, and industrial systems.
Encased in a small 10-lead DFN package with a footprint of just 3mm x 3mm, the LT3502EDC offers a space-saving solution for complex circuit designs. Despite its diminutive size, it packs a powerful punch with three independent channels, each capable of delivering up to 1.2A of continuous output current. The device operates over a wide input voltage range from 3.6V to 25V, making it versatile for various power supply scenarios.
Key Features of the LT3502EDC:
- Triple Independent Step-Down Outputs: Each channel can supply up to 1.2A, allowing for multiple power rails from a single IC.
- Wide Input Voltage Range: Compatible with a variety of input sources due to its 3.6V to 25V operating range.
- Adjustable Output Voltage: Output voltages can be set to as low as 0.8V, providing flexibility for different voltage requirements.
- High Efficiency: Integrated 0.75ohm switches contribute to high efficiency, reducing power loss and heat generation.
- Thermal Overload Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
- Frequency Synchronization: Capable of synchronizing to an external clock to minimize system noise.
- Stable with Ceramic Capacitors: Designed to work with low-cost, space-saving ceramic capacitors.
With its robust feature set, the LT3502EDC is engineered to meet the stringent requirements of modern electronic systems. Its high switching frequency of up to 2.2MHz allows the use of small inductors and capacitors, further minimizing the solution footprint. Additionally, the device's Burst Mode® operation ensures high efficiency at low output currents, making it suitable for battery-powered applications where extending battery life is critical.
Whether you're designing a compact handheld device or a complex industrial system, the LT3502EDC from Analog Devices Inc. provides a reliable and efficient power management solution that simplifies your design process and accelerates time to market.