EN
  • EN
  • DE

LT3587EUD

Part No LT3587EUD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST CUK ADJ TRPL 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Cuk Switching Regulator IC Positive and Negative (Dual Rail) Adjustable ±2.5V 3 Output 800mA (Switch), 900mA (Switch), 400mA (Switch) 20-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x3)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924175-LT3587EUD
Ultra Librarian 3D Model Ultra Librarian LT3587EUD CAD Model

Description

Analog Devices Inc. Presents the LT3587EUD: A Versatile Boost and SEPIC Converter

The LT3587EUD from Analog Devices Inc. is a highly flexible DC/DC converter designed to cater to a wide range of applications. This innovative component is capable of operating as both a boost converter and a Single-Ended Primary-Inductor Converter (SEPIC), making it an ideal choice for designers looking to maintain a stable voltage output in systems with varying input voltages.

Key Features of the LT3587EUD

  • Wide Input Voltage Range: The LT3587EUD operates over an input voltage range of 2.5V to 10V, allowing it to support applications that experience significant variation in power supply levels.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 16V, ensuring compatibility with a variety of downstream components and systems.
  • Integrated Fault Protection: The device includes overvoltage protection, overcurrent protection, and thermal shutdown features, safeguarding your system against potential damage from abnormal operating conditions.
  • High Efficiency: With its internal 1.3A switch, the LT3587EUD can deliver high efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Frequency Adjustability: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the converter for size, efficiency, or external component requirements.

Applications

The LT3587EUD is a versatile component that can be utilized in a variety of applications, including:

  • Battery-powered devices where input voltage may vary due to battery discharge
  • Industrial and automotive applications requiring robust voltage conversion and regulation
  • Portable electronics that demand compact and efficient power solutions
  • Medical devices where a stable and reliable power supply is critical

Package and Availability

The LT3587EUD is offered in a compact 16-lead QFN package, ensuring a minimal footprint on the PCB. Its performance and small size make it an excellent choice for space-constrained applications. Analog Devices Inc. provides comprehensive support for the LT3587EUD, including detailed datasheets, application notes, and design tools to assist engineers in integrating this converter into their designs.

With its combination of flexibility, efficiency, and protection features, the LT3587EUD from Analog Devices Inc. stands out as a powerful solution for your power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess