EN
  • EN
  • DE

LT3650EMSE-4.2#TRPBF

Part No LT3650EMSE-4.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Charger IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3650EMSE-4.2#TRPBFCT, LT3650EMSE-4.2#TRPBFDKR, LT3650EMSE-4.2#TRPBFTR, LT3650EMSE-4.2#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878724-LT3650EMSE-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3650EMSE-4.2#TRPBF CAD Model

Description

Analog Devices Inc. LT3650EMSE-4.2#TRPBF Overview

The LT3650EMSE-4.2#TRPBF is a sophisticated battery charger IC designed by Analog Devices Inc. to cater to the needs of modern electronic applications. This high-efficiency power management component is specifically tailored for charging single-cell lithium-ion batteries, with a precise float voltage of 4.2V. The device comes in a compact MSOP-12 package, making it a suitable choice for space-constrained applications.

Key Features

  • Charge Current: The LT3650EMSE-4.2#TRPBF is capable of delivering up to 2A of charge current, which can be programmed via a single resistor. This feature allows for flexibility in controlling the charging rate for different battery capacities.
  • Wide Input Voltage Range: It supports an input voltage range from 4.95V to 32V, accommodating a variety of power sources and ensuring compatibility with various system designs.
  • Intelligent Charging: The device incorporates an intelligent charging algorithm with CC (constant current) and CV (constant voltage) modes to ensure the battery is charged efficiently and safely.
  • Charge Termination: An onboard termination logic monitors the charging process and automatically terminates the charge cycle once the battery is fully charged.
  • Thermal Regulation: To protect against overheating, the LT3650EMSE-4.2#TRPBF features thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Robust Protection Features: The charger includes protection against overcurrent, short-circuit, and overvoltage, enhancing the safety and longevity of the battery and the system.

Applications

The LT3650EMSE-4.2#TRPBF is ideal for portable devices, medical and healthcare equipment, and industrial applications where a reliable and efficient charging solution is critical. Its robust design and comprehensive feature set make it an excellent choice for ensuring the optimal performance of lithium-ion battery-powered systems.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3650EMSE-4.2#TRPBF is no exception. This product is designed to meet the stringent standards required in professional and consumer electronics, ensuring reliable operation over its lifetime.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess