EN
  • EN
  • DE

LT3663IMS8E-5#TRPBF

Part No LT3663IMS8E-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT3663
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924185-LT3663IMS8E-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3663IMS8E-5#TRPBF CAD Model

Description

Product Overview: LT3663IMS8E-5#TRPBF from Analog Devices Inc.

The LT3663IMS8E-5#TRPBF is a high-performance, fixed-frequency step-down switching regulator designed by Analog Devices Inc. to deliver efficiency and reliability for a wide range of applications. This integrated circuit is housed in a compact MSOP-8 package and is engineered to provide a fixed 5V output voltage with an input voltage range of 7.5V to 36V, making it an ideal choice for automotive, industrial, and telecommunications power systems.

Key Features

  • High Efficiency: The LT3663IMS8E-5#TRPBF boasts a high efficiency of up to 85%, ensuring minimal heat generation and optimal power conversion even under full load conditions.
  • Wide Input Voltage Range: With an input voltage range of 7.5V to 36V, this device can accommodate a variety of power sources, including fluctuating supplies and battery-operated systems.
  • Fixed 5V Output: The regulator provides a stable and precise 5V output, which is critical for consistent performance of sensitive electronic components.
  • Robust Thermal Performance: The MSOP-8 package is designed for enhanced thermal performance, ensuring reliable operation over a wide temperature range.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection, enhancing system safety and longevity.
  • Adjustable Switching Frequency: Users can set the switching frequency from 300kHz to 2.2MHz, allowing for flexibility in design and optimization of component size and efficiency.

Applications

The LT3663IMS8E-5#TRPBF is versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Power supplies for sensors and data acquisition systems

With its robust design and comprehensive feature set, the LT3663IMS8E-5#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient power management solution. Its compact form factor and high level of integration make it ideal for space-constrained applications where performance cannot be compromised.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess