EN
  • EN
  • DE

LT3690MPUFE#PBF

Part No LT3690MPUFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 26QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 26-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 26-WFQFN Exposed Pad
Case / Package 26-QFN (4x6)
Family Name LT3690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924188-LT3690MPUFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3690MPUFE#PBF CAD Model

Description

The LT3690MPUFE#PBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This advanced component is part of the robust LT3690 series, known for its reliability and precision in regulating voltage levels within electronic circuits.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for diverse applications where the supply voltage can vary significantly.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 250kHz to 2.25MHz, designers have the flexibility to optimize the regulator for efficiency or component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps to simplify the design and reduce external component count.
  • Robust Thermal Performance: The LT3690MPUFE#PBF is designed to operate in challenging thermal environments, ensuring reliable performance under a range of temperature conditions.
  • Multiple Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, contributing to the safety and longevity of the end application.

Applications

The LT3690MPUFE#PBF is versatile and can be used in various applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Datacom and Telecom infrastructure
  • Portable electronic devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3690MPUFE#PBF is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance consistency. The part is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

With its robust feature set, the LT3690MPUFE#PBF from Analog Devices Inc. stands out as a top choice for engineers looking for a reliable and efficient step-down switching regulator. Its versatility, coupled with the brand's reputation for quality, makes it an excellent component for any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess