EN
  • EN
  • DE

ADC0803LCWMX

Part No ADC0803LCWMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010662-ADC0803LCWMX
Categories OEM Parts(A-B)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0803LCWMX CAD Model

Description

The ADC0803LCWMX is an 8-bit analog-to-digital converter (ADC) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This ADC is designed for applications requiring a simple and cost-effective solution for converting analog signals into digital data. It's commonly used in microprocessor-based systems for data acquisition and control applications.

Applications

  • Data acquisition systems.
  • Microprocessor-based control systems.
  • Temperature sensing.
  • Pressure sensing.
  • Light sensing.

Features

  • 8-bit resolution.
  • Single 5V power supply.
  • Low power consumption.
  • Easy interface to microprocessors.
  • Differential analog inputs.

Benefits

  • Provides a cost-effective solution for analog-to-digital conversion.
  • Simplifies interface with microprocessors.
  • Reduces power consumption in battery-powered applications.
  • Offers flexibility in analog input configurations.
  • Enables accurate data acquisition for various sensors.

Additional Details

The ADC0803LCWMX operates on a single 5V power supply, making it easy to integrate into many digital systems. Its low power consumption is beneficial for battery-powered or energy-sensitive applications. The differential analog inputs allow for cancellation of common-mode noise, improving the accuracy of the conversion. The device is designed for easy interface with microprocessors, using a simple control structure. It converts the analog signal to a digital representation within a specified conversion time. Proper decoupling capacitors should be used on the power supply lines to minimize noise. Care should be taken to avoid exceeding the maximum voltage ratings on the input pins to prevent damage to the device.

The ADC0803LCWMX is used extensively in industrial control systems, automotive applications, and consumer electronics. Its simple design and ease of use make it a popular choice for both beginners and experienced engineers. The device is typically used with a reference voltage to define the full-scale input range. The ADC provides a digital output that is proportional to the analog input voltage. National Semiconductor/TI provides comprehensive datasheets and application notes to assist with the design and implementation of this ADC in various systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess