EN
  • EN
  • DE

LT3970IMS-3.3#TRPBF

Part No LT3970IMS-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 535MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 350mA
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT3970
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878782-LT3970IMS-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3970IMS-3.3#TRPBF CAD Model

Description

Product Overview: LT3970IMS-3.3#TRPBF

The LT3970IMS-3.3#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc. that delivers a fixed 3.3V output voltage. It is a member of a family of robust DC/DC converters designed to operate within an input voltage range of 4.3V to 38V, making it suitable for a wide array of applications, including automotive, industrial, and portable devices.

This efficient converter features a low quiescent current, which is ideal for battery-operated power systems. The LT3970IMS-3.3#TRPBF can provide up to 3.5A of continuous output current, ensuring reliable performance for high-demand applications. Its high switching frequency of up to 2MHz allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimal external components.

The device incorporates internal switch and synchronous rectifier, which not only simplifies the design but also enhances efficiency. Additionally, it has a Burst Mode® operation that significantly improves efficiency at low output currents, making it an excellent choice for standby and low power modes.

Thermal performance is also a key feature of the LT3970IMS-3.3#TRPBF, as it comes in a thermally enhanced MSOP-16 package. This, along with its internal thermal shutdown mechanism, ensures the device operates within safe temperature ranges under various load conditions.

For protection and reliability, the LT3970IMS-3.3#TRPBF includes features like overvoltage protection, overcurrent protection, and a power good flag that indicates when the output voltage is within specifications. The device also supports soft-start capability, which minimizes inrush current during startup, thereby reducing stress on the input power source.

Overall, the LT3970IMS-3.3#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a robust, efficient, and compact voltage regulator capable of delivering a stable 3.3V output across a broad range of input voltages and load conditions. Its combination of features and performance makes it a versatile component for a multitude of power management applications.

  • Input Voltage Range: 4.3V to 38V
  • Fixed Output Voltage: 3.3V
  • Output Current: Up to 3.5A
  • High Switching Frequency: Up to 2MHz
  • Burst Mode® Operation for Improved Efficiency
  • Thermal Enhanced MSOP-16 Package
  • Protection Features: Overvoltage, Overcurrent, Thermal Shutdown
  • Power Good Flag
  • Soft-Start Capability

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess