EN
  • EN
  • DE

LT3973EMSE-3.3#PBF

Part No LT3973EMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 750MA 10MSOP  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT3973EMSE-3.3#PBF-505,-2735-LT3973EMSE-3.3#PBF,LT3973EMSE33PBF
Standard Package 50
Win Source Part Number 982773-LT3973EMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3973EMSE-3.3#PBF CAD Model

Description

The LT3973EMSE-3.3#PBF is a robust and highly efficient DC/DC step-down converter from Analog Devices Inc., designed to meet the needs of a wide range of applications requiring a reliable power supply solution. This converter is capable of delivering a fixed output voltage of 3.3V, making it ideal for powering logic circuits, microcontrollers, and other sensitive electronic devices that require a stable and precise voltage level.

Key Features

  • Fixed Output Voltage: This device provides a steady 3.3V output, which is essential for consistent performance in electronic systems.
  • Wide Input Voltage Range: With an input range of 4.3V to 42V, the LT3973EMSE-3.3#PBF is versatile enough to handle varying input voltages, making it suitable for automotive and industrial applications.
  • High Efficiency: The converter boasts high efficiency, minimizing heat generation and power loss, which is critical for maintaining the longevity and reliability of electronic components.
  • Adjustable Switching Frequency: The switching frequency can be set between 200kHz to 2.2MHz or synchronized to an external clock, providing flexibility in design and optimization of component size and response.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring the device operates within safe temperature ranges.
  • Robust Packaging: The LT3973EMSE-3.3#PBF comes in a thermally efficient MSOP-16E package, offering a compact footprint while maintaining good thermal performance.

Applications

The LT3973EMSE-3.3#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive power systems
  • Industrial supplies
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Point-of-load applications

With its combination of flexibility, efficiency, and reliability, the LT3973EMSE-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a power supply solution that can meet stringent requirements while simplifying the design process.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8097 $55.2388
9+ $11.3310 $101.9790
14+ $10.9769 $153.6766
19+ $10.6228 $201.8332
25+ $10.2687 $256.7175
33+ $9.2065 $303.8145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess