EN
  • EN
  • DE

LT4276CIUFD#PBF

Part No LT4276CIUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT4276CIUFD#PBF-ND,-2735-LT4276CIUFD#PBF,505-LT4276CIUFD#PBF
Standard Package 73
Win Source Part Number 997823-LT4276CIUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4276CIUFD#PBF CAD Model

Description

Product Overview: LT4276CIUFD#PBF from Analog Devices Inc.

The LT4276CIUFD#PBF is a sophisticated integrated circuit from Analog Devices Inc., designed to simplify the implementation of Power over Ethernet (PoE) solutions. This innovative product serves as a PoE interface and switching regulator controller, making it an essential component for applications requiring Ethernet-based power delivery.

As an advanced LTPoE++™, PoE+, and PoE controller, the LT4276CIUFD#PBF is capable of delivering power up to 90W over a standard Ethernet cable. It is compliant with IEEE 802.3at Type 1 and 2, as well as the more powerful LTPoE++ standard, thus offering a versatile solution for a wide range of powered devices (PDs).

This component integrates a robust and reliable PD interface with a current-mode switching regulator for efficient power conversion. The LT4276CIUFD#PBF is designed to work seamlessly with external MOSFETs and supports a variety of input voltage ranges, making it adaptable to different PoE scenarios.

Key Features:

  • Flexible PoE Interface: Compatible with LTPoE++, IEEE 802.3at (PoE+), and IEEE 802.3af (PoE).
  • High Power Capability: Supports power delivery up to 90W, catering to high-power applications.
  • Integrated Switching Regulator: Features a current-mode controlled switching regulator for efficient power conversion.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages to ensure compatibility with various PoE sources.
  • Robust Thermal Performance: Designed for reliable operation in challenging thermal environments.

Applications:

The LT4276CIUFD#PBF is ideal for a variety of applications where PoE is a key requirement. These include:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale (PoS) Systems
  • Industrial Controls

With its robust design and versatile functionality, the LT4276CIUFD#PBF from Analog Devices Inc. is an excellent choice for developers and engineers looking to create reliable, high-performance PoE-enabled devices.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3180 $50.5440
20+ $5.1840 $103.6800
30+ $5.0220 $150.6600
42+ $4.8600 $204.1200
54+ $4.6980 $253.6920
72+ $4.2120 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess