EN
  • EN
  • DE

LT6237IMS8#TRPBF

Part No LT6237IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878889-LT6237IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6237IMS8#TRPBF CAD Model

Description

Product Overview: LT6237IMS8#TRPBF

The LT6237IMS8#TRPBF is a high-speed, low-noise operational amplifier (op-amp) from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This precision op-amp is designed to offer a perfect blend of speed and accuracy, making it suitable for a wide range of applications, from medical devices to test equipment and industrial control systems.

Key Features

  • High Gain Bandwidth: The LT6237IMS8#TRPBF boasts a gain bandwidth product of 215MHz, which allows for fast signal processing capabilities, making it ideal for high-speed amplification tasks.
  • Low Noise Performance: With a low input noise voltage of just 2.6nV/√Hz at 1kHz, this op-amp ensures a clean signal amplification with minimal distortion, crucial for precision applications.
  • Low Distortion: The device features exceptionally low harmonic distortion, which is essential for audio and instrumentation applications where signal integrity is paramount.
  • Power Efficiency: The LT6237IMS8#TRPBF operates with a supply voltage range of 3.1V to 12.6V, providing designers with flexibility in system power design while maintaining energy efficiency.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when working with limited supply voltages.
  • Stable Over Temperature: It is designed to maintain its performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The LT6237IMS8#TRPBF is versatile and can be used in a multitude of applications where precision and speed are required. Some of the common applications include:

  • Active Filters
  • Fast ADC/DAC Buffering
  • Signal Conditioning
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments

Package and Quality

The op-amp comes in an MS8 package, which is a small, surface-mountable package that saves valuable board space in compact electronic designs. The product is also available in a tape and reel packaging (TRPBF suffix), which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

As with all Analog Devices Inc. products, the LT6237IMS8#TRPBF is manufactured to the highest quality standards, ensuring reliability and performance consistency for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0395 $55.1975
12+ $9.0580 $108.6960
18+ $8.7750 $157.9500
24+ $8.4919 $203.8056
31+ $8.2088 $254.4728
41+ $7.3597 $301.7477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess