EN
  • EN
  • DE

LT6411CUD#TRPBF

Part No LT6411CUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP GP 2 CIRCUIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Differential IC Driver 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LT6411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878900-LT6411CUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6411CUD#TRPBF CAD Model

Description

Product Overview: LT6411CUD#TRPBF

The LT6411CUD#TRPBF is a high-performance, dual differential amplifier and driver designed by Analog Devices Inc., a leader in high-performance analog technology. This product is notable for its versatility and efficiency in a variety of applications, including driving high-speed analog-to-digital converters (ADCs), differential signaling, and providing high-speed signal buffering.

Key Features

  • High-Speed Operation: The LT6411 is capable of fast operation with a 650 MHz -3 dB bandwidth, allowing it to handle high-frequency signals with ease.
  • Adjustable Gain: Users can set the voltage gain from -1 to +2 through external resistors, giving them the flexibility to tailor the amplification to their specific needs.
  • Low Distortion: It offers outstanding linearity with a third-order intercept (IP3) of 46 dBm at 100 MHz, minimizing signal distortion and ensuring high-quality output.
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs provides improved noise immunity and is ideal for driving differential lines.
  • Low Power Consumption: With a supply current of just 16.5 mA per amplifier, the LT6411 is an energy-efficient choice for power-sensitive applications.
  • Single or Dual Supply Operation: It can operate from a single 3.3V to 5V supply or from dual ±1.65V to ±2.5V supplies, providing design flexibility.

Applications

The LT6411CUD#TRPBF is suitable for a wide range of applications, including:

  • Driving ADCs in data acquisition systems
  • Communications infrastructure
  • Video and imaging systems
  • Test and measurement equipment
  • High-speed differential signaling

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6411CUD#TRPBF is no exception. It is available in a 16-lead QFN package and is specified for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Whether you're designing a sophisticated communication system or a high-speed data acquisition platform, the LT6411CUD#TRPBF offers the performance, flexibility, and reliability you need to create a state-of-the-art solution.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess