EN
  • EN
  • DE

LT6657AHMS8-4.096#PBF

Part No LT6657AHMS8-4.096#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP  /  Series Voltage Reference IC Fixed 4.096V V ±0.1% 10 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 4.596V ~ 36V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6657
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6657AHMS8-4.096#PBF
Standard Package 50
Win Source Part Number 1006072-LT6657AHMS8-4.096#PBF
Ultra Librarian 3D Model Ultra Librarian LT6657AHMS8-4.096#PBF CAD Model

Description

LT6657AHMS8-4.096#PBF Image

The LT6657AHMS8-4.096#PBF from Analog Devices Inc. is a high-precision, low-noise voltage reference that offers a fixed 4.096V output. This device is designed to maintain high stability and accuracy through temperature variations and across time, making it an ideal choice for precision high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation.

Encased in an MSOP-8 package, the LT6657AHMS8-4.096#PBF is engineered with advanced technology to ensure low dropout performance and minimal drift. With an initial accuracy of ±0.05% and a guaranteed temperature coefficient of 10ppm/°C max from -40°C to 125°C, this voltage reference ensures consistent and reliable performance in a wide range of applications and environmental conditions.

This device features a low output noise of only 1.5µVP-P (0.1Hz to 10Hz) and a long-term stability of less than 30ppm typical for 1000 hours, which is crucial for applications requiring high precision over time. The LT6657AHMS8-4.096#PBF also boasts excellent line and load regulation, ensuring that the output voltage remains stable despite changes in input voltage or load current.

The robust design of the LT6657AHMS8-4.096#PBF includes protection against reverse battery, reverse current, and overcurrent conditions, adding to its reliability. It is also fully specified for operation from -40°C to 125°C, catering to a broad range of industrial and automotive applications.

The LT6657AHMS8-4.096#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for critical and demanding electronic systems. Whether used in portable instrumentation, medical equipment, or automotive electronics, this voltage reference stands out for its precision, stability, and reliability.

Download the Datasheet

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess