EN
  • EN
  • DE

LT8311IFE#TRPBF

Part No LT8311IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Power Supply Controller Secondary-Side Controller 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LT8311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878952-LT8311IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8311IFE#TRPBF CAD Model

Description

Product Overview: LT8311IFE#TRPBF by Analog Devices Inc.

The LT8311IFE#TRPBF is a high-performance, isolated flyback controller from the renowned manufacturer Analog Devices Inc. This advanced component is designed to work in conjunction with a companion power switch to deliver a highly efficient and compact power solution. The LT8311IFE#TRPBF is a perfect choice for applications that require isolated power delivery with precise regulation and robust performance.

This flyback controller operates over a wide input voltage range, making it versatile for various applications, from industrial to automotive systems. It features a low quiescent current and supports a wide range of output voltages, ensuring that it can be tailored to meet the demands of diverse power supply designs.

One of the critical features of the LT8311IFE#TRPBF is its ability to perform boundary mode operation, which optimizes efficiency by reducing switching losses. This mode of operation is particularly beneficial in applications where efficiency is paramount, such as in energy-sensitive environments or battery-powered devices.

The device integrates several protection features to ensure the longevity and reliability of the power supply. These include output overvoltage protection, overtemperature protection, and input undervoltage lockout, which safeguard the system against a range of potential faults and operational anomalies.

Furthermore, the LT8311IFE#TRPBF is designed with simplicity in mind, requiring minimal external components to create a complete power solution. This simplicity translates to a reduced bill of materials, lower costs, and a quicker time-to-market for products incorporating this controller.

With its robust design and flexible performance characteristics, the LT8311IFE#TRPBF is an excellent choice for designers looking to implement an isolated flyback power supply in their next project. Whether it's for industrial control systems, medical devices, or telecommunications equipment, this controller from Analog Devices Inc. stands out as a reliable and efficient solution that can meet the stringent requirements of modern electronic applications.

The LT8311IFE#TRPBF is available in a compact package, making it suitable for space-constrained applications while still delivering the high performance expected from Analog Devices products.

You May Also Be Interested in

Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0919 $61.3785
35+ $3.3576 $117.5160
54+ $3.2526 $175.6404
74+ $3.1478 $232.9372
95+ $3.0427 $289.0565
128+ $2.7280 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess