EN
  • EN
  • DE

LT8582IDKD#TRPBF

Part No LT8582IDKD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ DL 24DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8582
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8582IDKD#TRPBFDKR, 505-LT8582IDKD#TRPBFTR, 505-LT8582IDKD#TRPBFCT, LT8582IDKD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847558-LT8582IDKD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8582IDKD#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT8582IDKD#TRPBF

The LT8582IDKD#TRPBF is a versatile and high-performing dual independent channel boost/inverting/SEPIC (Single-Ended Primary-Inductor Converter) DC/DC converter from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this component is a reliable solution for designers looking to implement a flexible power supply topology within their electronic systems.

Key Features

  • Dual Independent DC/DC Converters: This product houses two independent DC/DC converters, allowing for simultaneous boost and inverting operations, or can be configured for SEPIC applications, providing design flexibility.
  • Wide Input Voltage Range: The LT8582IDKD#TRPBF operates with an input voltage range of 2.5V to 22V, making it suitable for a variety of supply voltages, from single-cell Li-Ion to automotive inputs.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, which allows designers to optimize efficiency, performance, and component size.
  • Integrated Fault Protection: Features such as over-temperature protection, overvoltage protection, and short-circuit protection ensure reliable operation under adverse conditions.
  • High Efficiency: With its high efficiency design, the LT8582IDKD#TRPBF minimizes power loss and heat generation, extending the life of the product and the application it is used in.

Applications

The LT8582IDKD#TRPBF is ideal for a variety of applications, including but not limited to:

  • LED Backlighting
  • Industrial Control Systems
  • Automotive and Avionics Power Supplies
  • Portable Electronics
  • Medical Devices

Product Specifications

Encased in a 14-lead DFN package, the LT8582IDKD#TRPBF offers a compact solution for space-constrained applications. The product is also designed to meet rigorous industry standards, ensuring performance and reliability in a wide range of environmental conditions.

As a testament to its quality and innovation, the LT8582IDKD#TRPBF from Analog Devices Inc. represents a sophisticated and adaptable solution for modern power supply challenges, providing engineers with the versatility and reliability needed for cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5242 $57.1452
13+ $7.8147 $101.5911
20+ $7.5705 $151.4100
28+ $7.3263 $205.1364
36+ $7.0821 $254.9556
48+ $6.3495 $304.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess