EN
  • EN
  • DE

SI1147-M01-GM

Part No SI1147-M01-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM AMB/IR/UV 10QFN / Optical Sensor Ambient, IR, Ultraviolet (UV) 850nm I²C 10-SMD Module, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Strip
Product Status Obsolete
Type Ambient, IR, Ultraviolet (UV)
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-SMD Module, No Lead
Supplier Device Package 10-QFN (4.9x2.9)
Other Names 336-5138,SI1147-M01-GM
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235026-SI1147-M01-GM
Ultra Librarian 3D Model Ultra Librarian SI1147-M01-GM CAD Model

Description

The Silicon Labs SI1147-M01-GM is an optical sensor that is designed for ambient light, IR, and UV sensing.

  • Package: Strip
  • Standard Package: 100
  • Mounting: SMD (SMT)
  • Package/Case: 10-SMD module, no lead
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Voltage Supply: 1.71V ~ 3.6V
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001
  • Manufacturer: Silicon Labs
  • Also Known As: 336-5138 and SI1147-M01-GM
  • Product Status: obsolete

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $0.9794
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2460 $57.9680
20+ $5.9455 $118.9100
31+ $5.7598 $178.5538
42+ $5.5740 $234.1080
54+ $5.3881 $290.9574
72+ $4.8307 $347.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess