Product Overview: LT8606IMSE#TRPBF
The LT8606IMSE#TRPBF is a high-performance, monolithic, step-down switching regulator from Analog Devices Inc. This compact and efficient power management component is designed to deliver continuous output currents up to 2.5A with a wide input voltage range of 3.0V to 42V, making it an ideal choice for automotive, industrial, and distributed power applications.
Featuring a high efficiency of up to 93%, the LT8606IMSE#TRPBF ensures minimal heat generation and maximizes battery life in portable applications. Its Burst Mode® operation reduces quiescent current to a mere 2.5µA, further enhancing efficiency at light loads. Additionally, an internal 2MHz oscillator allows the use of small external components, resulting in a compact solution footprint.
Key Features:
- Wide Input Voltage Range: 3.0V to 42V
- Output Current: Up to 2.5A
- High Efficiency: Up to 93%
- Low Quiescent Current: 2.5µA in Burst Mode®
- Internal 2MHz Oscillator for Small Solution Size
- Fast Minimum On-Time: 45ns
- Adjustable and Synchronizable Frequency from 200kHz to 2.2MHz
- Thermally Enhanced 16-Lead MSOP Package
The device also boasts a fast minimum on-time of 45ns, enabling large step-down ratios and thus allowing for the direct step-down from automotive input voltages to low output voltages at high switching frequency. For noise-sensitive applications, the switching frequency is adjustable and synchronizable from 200kHz to 2.2MHz, which helps to avoid critical noise bands such as AM radio frequencies.
Constructed with robustness in mind, the LT8606IMSE#TRPBF includes features such as overvoltage, overcurrent, and overtemperature protections. All these safeguards are packed into a thermally enhanced 16-Lead MSOP package, ensuring reliable performance even in harsh environments.
Whether it’s for power supply in automotive infotainment systems, GPS navigation devices, industrial control systems, or portable electronic devices, the LT8606IMSE#TRPBF by Analog Devices Inc. offers a versatile and energy-efficient solution that meets a wide range of power requirements.