EN
  • EN
  • DE

LT8607IDC#TRMPBF

Part No LT8607IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 750MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197124-LT8607IDC#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Topology Buck
Output Type Adjustable
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT8607IDC#TRMPBF CAD Model

Description

Product Overview: LT8607IDC#TRMPBF

The LT8607IDC#TRMPBF is a high-performance, synchronous step-down monolithic regulator from Analog Devices Inc., a leading manufacturer in the field of high-performance analog technology. This regulator is specifically designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • High Efficiency: With a 2.5V to 42V input voltage range, the LT8607IDC#TRMPBF is capable of delivering up to 750mA of continuous output current. Its high-efficiency design ensures minimal heat generation and energy loss, making it an ideal choice for power-sensitive applications.
  • Low Quiescent Current: The device features an ultralow quiescent current of 2.5µA with the output in full regulation, which makes it suitable for battery-powered and always-on systems where power conservation is crucial.
  • Fast Minimum On-Time: With a minimum on-time of just 45ns, the LT8607IDC#TRMPBF is perfect for high-frequency operation that enables the use of small inductors and provides fast transient response.
  • Robust Protection Features: The regulator includes internal protection circuits such as over-temperature protection, overvoltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LT8607IDC#TRMPBF is versatile and can be used in various applications, including:

  • Automotive and industrial power supplies
  • General-purpose step-down regulation
  • Energy harvesting and solar-powered systems
  • Distributed power systems
  • Point of load applications

Package and Availability

The device is available in a compact 10-lead MSOP package with a thermal pad for enhanced thermal performance. The LT8607IDC#TRMPBF is also designed for automated manufacturing processes and is supplied in tape and reel packaging (TRMPBF suffix), which is ideal for high-volume production environments.

Conclusion

With its combination of high efficiency, low quiescent current, fast minimum on-time, and comprehensive protection features, the LT8607IDC#TRMPBF from Analog Devices Inc. represents a robust and efficient solution for a wide array of power regulation needs. Its compact size and ease of integration make it a highly attractive option for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1465 $54.8790
14+ $7.5049 $105.0686
21+ $7.2703 $152.6763
29+ $7.0358 $204.0382
37+ $6.8013 $251.6481
50+ $6.0977 $304.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess