EN
  • EN
  • DE

LT8608SEV#TRMPBF

Part No LT8608SEV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12LQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000317-LT8608SEV#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series Silent Switcher®2
Package Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x3)
Ultra Librarian 3D Model Ultra Librarian LT8608SEV#TRMPBF CAD Model

Description

Introducing the LT8608SEV#TRMPBF from Analog Devices Inc.

Analog Devices Inc. presents the LT8608SEV#TRMPBF, a high-performance, compact, monolithic step-down switching regulator that is ideal for a variety of applications. This advanced component is designed to maintain high efficiency at low output currents, making it perfect for battery-operated systems. With its wide input voltage range and the ability to deliver up to 1.5A of continuous output current, this regulator is a versatile solution for modern electronic designs.

The LT8608SEV#TRMPBF operates over an input voltage range of 3.4V to 42V, providing a safeguard against high input voltage spikes, making it suitable for automotive and industrial applications where reliability is crucial. Its internal 2MHz oscillator allows the use of tiny, low-cost capacitors and inductors, resulting in a compact power supply solution. Additionally, the fast minimum on-time of just 45ns enables large step-down ratios at high switching frequency, which is particularly beneficial for high voltage input to low voltage output conversion.

Another key feature of the LT8608SEV#TRMPBF is its Burst Mode® operation, which significantly improves efficiency at low output currents, while maintaining ultralow quiescent current. This makes it an excellent choice for systems that require extended battery life. For noise-sensitive applications, the regulator can be synchronized to an external clock, ensuring low noise and minimal RF interference.

The device includes top-tier safety features such as internal over-temperature protection, overvoltage and overcurrent protections, ensuring the stability and longevity of your system. With its robust thermal performance, the LT8608SEV#TRMPBF is designed to operate reliably over a wide temperature range.

This regulator is housed in a 16-lead MSOP package with a thermal pad to enhance thermal performance, making it an ideal choice for space-constrained applications. Whether you're designing power supplies for automotive, industrial, or portable devices, the LT8608SEV#TRMPBF from Analog Devices Inc. offers a high-efficiency, reliable solution that can meet your stringent power requirements.

Choose the LT8608SEV#TRMPBF for your next project and experience the performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1609 $60.6436
9+ $12.4397 $111.9573
13+ $12.0510 $156.6630
18+ $11.6622 $209.9196
23+ $11.2735 $259.2905
30+ $10.1073 $303.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess