EN
  • EN
  • DE

GP108CMTR-G1

Part No GP108CMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number GP108
ECCN OBSOLETE
Win Source Part Number 1378504-GP108CMTR-G1
Ultra Librarian 3D Model Ultra Librarian GP108CMTR-G1 CAD Model

Description

Introducing the GP108CMTR-G1 from Diodes Incorporated

The GP108CMTR-G1 is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of the GP108 series, which is known for its reliability and efficiency in a wide range of applications.

The GP108CMTR-G1 is a P-Channel enhancement mode field-effect transistor (FET) that comes in a compact and durable SOT-23 package. This transistor is designed to deliver high-speed switching performance with low on-resistance, making it an ideal choice for power management tasks in modern electronic devices.

With a drain-source voltage (Vds) of -20V and a continuous drain current (Id) of -1.7A, this FET provides robust operation for various circuit designs. The low threshold voltage (Vgs(th)) ensures that the device can be easily turned on with minimal gate voltage, enhancing its suitability for low-voltage applications. The GP108CMTR-G1 also boasts a low input capacitance and fast switching speed, which contribute to its excellent performance in high-frequency circuits.

One of the key benefits of the GP108CMTR-G1 is its power efficiency. The device's low on-resistance (Rds(on)) minimizes power loss during operation, which is critical for battery-powered devices where energy conservation is paramount. Additionally, the transistor's small form factor allows for a more compact circuit design, providing engineers with greater flexibility when designing their systems.

The GP108CMTR-G1 is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances. This compliance is part of Diodes Incorporated’s commitment to environmental sustainability and responsible manufacturing practices.

Overall, the GP108CMTR-G1 is an excellent choice for designers looking for a reliable and efficient P-Channel MOSFET. Its combination of low on-resistance, high-speed switching, and compact packaging makes it a versatile component for a vast array of electronic applications, including power management in portable devices, battery management systems, load switches, and other power-related functions.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical resources available on the Diodes Incorporated website.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
620+ $0.1623 $100.6260
960+ $0.1567 $150.4320
1,375+ $0.1455 $200.0625
1,790+ $0.1399 $250.4210
2,235+ $0.1343 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess