EN
  • EN
  • DE

LT3840HFE#TRPBF

Part No LT3840HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TSSOP / Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC 28-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.5V ~ 60V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356697-LT3840HFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3840HFE#TRPBF CAD Model

Description

Product Overview: LT3840HFE#TRPBF

The LT3840HFE#TRPBF is a high-performance step-down switching regulator controller from Analog Devices Inc., designed to manage power efficiently in a wide range of applications. Its robust design and versatile features make it an ideal choice for precise voltage regulation tasks in automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 60V input voltage range, making it suitable for applications with varying power supply conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, allowing for flexibility in balancing efficiency and component size.
  • Low Shutdown Current: It features a low shutdown current of less than 10µA, which helps in preserving battery life in portable devices.
  • Integrated Boost Diode: The built-in boost diode helps to reduce external component count and system complexity.
  • Powerful Driver: It includes a powerful 1.1Ω on-chip MOSFET gate driver, capable of driving large MOSFETs for high current applications.
  • Thermal Protection: The device has thermal shutdown protection to prevent overheating and ensure long-term reliability.

Applications

The LT3840HFE#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Distributed DC power systems
  • Datacom and telecom power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3840HFE#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even in the harshest conditions. The part is available in a thermally enhanced TSSOP-20 package, which provides improved power dissipation and space efficiency on the PCB.

The LT3840HFE#TRPBF is a testament to Analog Devices Inc.'s expertise in power management technology, offering a blend of performance, efficiency, and reliability for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess