EN
  • EN
  • DE

LT3752MPFE-1#PBF

Part No LT3752MPFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Frequency 500 kHz
Max Duty Cycle 95 %
Maximum Operating Temperature 150 °C
Max Supply Voltage 16 V
Min Operating Temperature -55 °C
Min Supply Voltage 10.5 V
Nominal Input Voltage 12 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 38
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Forward Converter
Win Source Part Number 1018939-LT3752MPFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3752MPFE-1#PBF CAD Model

Description

LT3752MPFE-1#PBF - High Input Voltage, High Power No RSENSE™ Step-Down Controller from Analog Devices Inc.

The LT3752MPFE-1#PBF is a robust and versatile step-down controller from Analog Devices Inc., designed to accommodate a wide range of power supply applications. This controller is part of the LT3752 series, known for its high input voltage capabilities and efficient power conversion without the need for a sense resistor (No RSENSE™ technology).

Key Features:

  • Wide Input Voltage Range: The LT3752MPFE-1#PBF can handle a broad input voltage range, making it suitable for diverse applications, including those that involve fluctuating or unregulated input sources.
  • No RSENSE™ Current Sensing: This feature allows for power conversion efficiency improvements by eliminating the need for a sense resistor, thereby reducing power loss and simplifying the circuit design.
  • High Power Capability: Designed to manage high power applications, this controller can efficiently step down high voltages while maintaining stability and performance.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, providing flexibility in component selection and optimization of efficiency.
  • Integrated Fault Protection: The device includes overvoltage, overcurrent, and thermal shutdown features to protect the circuit under abnormal conditions.

Applications:

The LT3752MPFE-1#PBF is suitable for a variety of high voltage and high power applications, including:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Medical Devices
  • High Power LED Lighting

Product Specifications:

The LT3752MPFE-1#PBF comes in a TSSOP-20 package and is characterized by its high-temperature performance, ensuring reliability across a wide range of operating conditions. Its precision control and robust design make it an ideal choice for engineers looking for a high-quality power management solution.

By integrating the LT3752MPFE-1#PBF into your design, you can achieve efficient, reliable power conversion in demanding environments, while minimizing the component footprint and simplifying the overall design process.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess