EN
  • EN
  • DE

MAX18066EWE+T

Part No MAX18066EWE+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 12V INPUT 4A DC/DC CONV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203562-MAX18066EWE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Ultra Librarian 3D Model Ultra Librarian MAX18066EWE+T CAD Model

Description

Introducing the MAX18066EWE+T from Analog Devices Inc.

The MAX18066EWE+T is a cutting-edge, high-performance power management integrated circuit (PMIC) designed by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor solutions. This device is specifically engineered to meet the demanding requirements of modern electronic systems, offering a compact and efficient solution for a wide range of applications.

Key Features:

  • Voltage Regulation: The MAX18066EWE+T provides precise voltage regulation, ensuring stable power supply to sensitive electronic components. This is crucial for maintaining the integrity and performance of the entire system.
  • High Efficiency: With its advanced design, this PMIC achieves high efficiency, which helps in reducing power loss and improving the overall energy consumption of the application it is used in.
  • Thermal Management: The device is equipped with excellent thermal management capabilities, ensuring that it operates within safe temperature ranges even under full load conditions.
  • Compact Form Factor: The small size of the MAX18066EWE+T makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Protection Features: It includes multiple protection features such as over-temperature, over-current, and under-voltage lockout, which safeguard the system from various electrical faults and enhance the longevity of the product.

Applications:

The versatility of the MAX18066EWE+T allows it to be used in a variety of sectors, including:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Control Units
  • Medical Devices

Product Specifications:

The MAX18066EWE+T is available in a surface-mount package, making it suitable for automated assembly processes. It operates over a wide temperature range, accommodating the needs of different operating environments. The device is also designed for long-term reliability, ensuring that it can support the lifecycle of the products it powers.

With the MAX18066EWE+T, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality power management solutions that drive innovation and support the complex needs of modern electronics. Whether you're designing a sophisticated medical device or an automotive power system, this PMIC is an excellent choice for ensuring stable and efficient power delivery.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess