EN
  • EN
  • DE

LT8609AEMSE16#TRPBF

Part No LT8609AEMSE16#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203450-LT8609AEMSE16#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT8609AEMSE16#TRPBF CAD Model

Description

The LT8609AEMSE16#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., renowned for its efficiency and reliability in a wide range of power supply applications. This compact and versatile component is designed to meet the rigorous demands of modern electronic devices, providing a stable and efficient power solution.

Key Features

  • High Efficiency: The LT8609AEMSE16#TRPBF boasts a high efficiency rating, which minimizes heat generation and allows for a smaller footprint on the PCB.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it is suitable for a variety of supply voltages, including automotive and industrial applications.
  • Low Quiescent Current: Its low quiescent current makes it ideal for battery-powered applications where power conservation is critical.
  • Fast Minimum On-Time: The device can operate at high frequency with a very small minimum on-time, enabling large step-down ratios for applications that require low output voltages from a high input voltage.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 1.5MHz or synchronize it to an external clock, providing flexibility in component selection and optimization of the size and efficiency of the application.

Applications

The LT8609AEMSE16#TRPBF is an excellent choice for a broad array of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Medical Devices
  • Datacom and Telecom Systems

Product Specifications

Parameter Value
Part Number LT8609AEMSE16#TRPBF
Manufacturer Analog Devices Inc.
Package / Case MSOP-16 (Exposed Pad)
Output Voltage Adjustable
Switching Frequency 200kHz to 1.5MHz

In conclusion, the LT8609AEMSE16#TRPBF from Analog Devices Inc. stands out for its high efficiency, wide input range, and versatile applications, making it a top choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7595 $60.8355
21+ $5.5463 $116.4723
33+ $5.3731 $177.3123
45+ $5.1997 $233.9865
58+ $5.0263 $291.5254
77+ $4.5063 $346.9851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess