The LT8618EDDB-3.3#TRPBF is a compact, high-efficiency, high-speed synchronous monolithic step-down switching regulator from Analog Devices Inc. Designed to deliver a fixed output voltage of 3.3V, this device is an ideal solution for a wide range of applications, including automotive, industrial, and portable devices where power efficiency and conservation are critical.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Current Output: Capable of delivering up to 2.5A of continuous output current.
- Efficiency: Optimized for high efficiency even at low load conditions.
- Switching Frequency: Adjustable from 200kHz to 3MHz, allowing designers to balance efficiency with external component size.
- Burst Mode® Operation: Lowers quiescent current to maintain high efficiency at low output currents, making it suitable for battery-powered applications.
- Thermal Performance: Excellent thermal performance due to its thermally enhanced 12-Lead (3mm × 3mm) DFN package.
- Protection Features: Includes overvoltage, overcurrent, and overtemperature protection for safe and reliable operation.
Applications
- Automotive and Transportation
- Industrial Power Supplies
- Telecommunications
- Distributed Power Systems
- Portable Handheld Devices
Product Quality and Reliability
The LT8618EDDB-3.3#TRPBF is designed with the quality and reliability that are hallmarks of Analog Devices Inc. products. It is available in a RoHS-compliant package and is manufactured to meet the highest industry standards for performance and durability. With its robust design and comprehensive protection features, this regulator ensures a reliable power solution for demanding electronic systems.
Whether you are developing a new project or optimizing an existing design, the LT8618EDDB-3.3#TRPBF from Analog Devices Inc. offers a versatile and efficient power management solution that will meet your needs.