EN
  • EN
  • DE

LT8619EMSE-5#TRPBF

Part No LT8619EMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8619
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878987-LT8619EMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8619EMSE-5#TRPBF CAD Model

Description

Product Overview: LT8619EMSE-5#TRPBF by Analog Devices Inc.

The LT8619EMSE-5#TRPBF is a high-performance, compact, synchronous step-down regulator from Analog Devices Inc., designed to deliver efficiency and reliability for a wide range of applications. This advanced power solution integrates top-notch features to meet the rigorous demands of modern electronic devices, ensuring optimal performance with low power consumption.

Key Features:

  • High Efficiency: The LT8619EMSE-5#TRPBF boasts a high efficiency rate that minimizes heat generation, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, this regulator is versatile and can operate in various supply conditions, ensuring consistent performance even with input supply fluctuations.
  • Adjustable and Fixed Output Voltage: The device offers an adjustable output voltage down to 0.97V, along with a fixed 5V output option, providing flexibility for different circuit requirements.
  • Low Dropout Operation: Its ability to maintain regulation with minimal difference between the input and output voltages makes it ideal for low dropout scenarios.
  • Fast Minimum On-Time: The regulator features ultra-fast minimum on-time, enabling large step-down ratios at high switching frequencies, which is critical for applications requiring fast transient response.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the overall system from damage due to excessive heat.

Applications:

The LT8619EMSE-5#TRPBF is suitable for a variety of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery-powered devices

Package and Quality:

The device comes in a 16-lead MSOP package with a thermal pad for enhanced thermal performance. It is RoHS compliant and meets the stringent quality standards set by Analog Devices Inc., ensuring long-term reliability and performance in critical applications.

In summary, the LT8619EMSE-5#TRPBF from Analog Devices Inc. is a versatile, efficient, and reliable solution for step-down voltage regulation, providing designers with a robust power management option for their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess