EN
  • EN
  • DE

ADM485JRZ

Part No ADM485JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 5V 5MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009025-ADM485JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM485
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM485JRZ CAD Model

Description

ADM485JRZ - High-Speed, Low-Power, RS-485/RS-422 Transceiver

The ADM485JRZ is a robust differential line transceiver from the renowned manufacturer Analog Devices Inc., designed to facilitate high-speed bi-directional communication on multipoint bus transmission lines. It is compliant with the EIA-485 and RS-422 standards, making it an ideal choice for industrial applications where a reliable and efficient data transmission is required.

This transceiver is capable of data rates up to 5 Mbps, ensuring rapid data exchange which is essential for modern industrial networks. The ADM485JRZ operates from a single 5 V power supply and features a low-power shutdown mode that reduces the supply current to a mere 10 nA, maximizing efficiency in power-sensitive applications.

Engineered with a half-duplex configuration, the ADM485JRZ includes a differential line driver and a differential line receiver. Both the driver and the receiver can handle up to 32 transceivers on the bus, which means that the device can support complex network topologies with multiple nodes. Its tri-state driver and receiver outputs remain in a high impedance state when the device is deactivated or when the power is off, preventing any potential damage to the bus lines.

The ADM485JRZ is characterized by its thermal shutdown and current limiting features, which provide protection against faulty wiring or excessive power dissipation. This makes the device particularly resilient in harsh industrial environments. Additionally, it has a wide common-mode voltage range, making it suitable for multi-point applications over long cable runs.

Available in an 8-lead SOIC package, the ADM485JRZ is designed for space-constrained applications. It is also fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme conditions.

Whether it's for factory automation, process control systems, or other industrial data communication needs, the ADM485JRZ from Analog Devices Inc. provides a high-performance, reliable solution for your RS-485/RS-422 communication requirements.

Key Features:

  • Meets EIA-485 and RS-422 standards
  • Up to 5 Mbps data rate
  • Single 5 V power supply operation
  • Low-power shutdown mode
  • Thermal shutdown and current limiting
  • Wide common-mode voltage range
  • Industrial temperature range: -40°C to +85°C
  • 8-lead SOIC package

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0277 $51.3850
120+ $0.8433 $101.1960
185+ $0.8169 $151.1265
255+ $0.7906 $201.6030
330+ $0.7642 $252.1860
440+ $0.6852 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess