EN
  • EN
  • DE

SF14-1575F5UUC1

Part No SF14-1575F5UUC1
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Description 1.575GHz GPS RF SAW filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr KYOCERA AVX
Series SF, Kyocera
Package Tape & Reel
Frequency - Center 1.575GHz
Bandwidth 2MHz
Insertion Loss 0.8dB
Applications GPS
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.028" (0.70mm)
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
Other Names 478-SF14-1575F5UUC1TR,478-SF14-1575F5UUC1,478-SF14-1575F5UUC1CT,478-6835-6,478-SF14-1575F5UUC1DKR,478-6835-2,478-6835-1,478-6835-2,478-6835-1,SF141575F5UUC1,478-6835-6,478-SF14-1575F5UUC1
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8541.60.0080
Win Source Part Number 1275916-SF14-1575F5UUC1
Ultra Librarian 3D Model Ultra Librarian SF14-1575F5UUC1 CAD Model

Description

Product Description: SF14-1575F5UUC1 Surface Acoustic Wave (SAW) Filter

The SF14-1575F5UUC1 is a 1.575 GHz Surface Acoustic Wave (SAW) filter from AVX Corp/Kyocera Corp. It is a 5-Lead, Surface Mount Device (SMD) filter with a bandwidth of 2 MHz and an insertion loss of 0.8 dB. It is packaged in a Tape & Reel (TR) package.

SAW filters are used in a variety of applications, including:

  • GPS receivers
  • Satellite communication systems
  • Radar systems
  • Electronic warfare systems
  • Test and measurement equipment

SAW filters are known for their excellent high-frequency performance, low insertion loss, and sharp roll-off characteristics. They are also very rugged and reliable, making them ideal for use in harsh environments.

The SF14-1575F5UUC1 SAW filter is specifically designed for use in GPS receivers. It has a very tight passband that matches the GPS signal bandwidth, which helps to improve the receiver's selectivity and sensitivity. The filter also has very low insertion loss, which ensures that the GPS signal is not attenuated too much before it reaches the receiver's front-end amplifier.

The SF14-1575F5UUC1 SAW filter is a high-performance, reliable filter that is ideal for use in GPS receivers and other demanding applications.

Features and Benefits:

  • 1.575 GHz center frequency
  • 2 MHz bandwidth
  • 0.8 dB insertion loss
  • 5-Lead, Surface Mount Device (SMD) package
  • Tape & Reel (TR) packaging
  • Excellent high-frequency performance
  • Low insertion loss
  • Sharp roll-off characteristics
  • Rugged and reliable
  • Ideal for use in GPS receivers and other demanding applications

Applications:

  • GPS receivers
  • Satellite communication systems
  • Radar systems
  • Electronic warfare systems
  • Test and measurement equipment

Technical Specifications:

  • Frequency: 1.575 GHz
  • Frequency Range: 1.57442 GHz to 1.57642 GHz
  • Bandwidth: 2 MHz
  • Insertion Loss: 0.8 dB
  • VSWR: 1.5:1
  • Package: 5-Lead, Surface Mount Device (SMD)
  • Packaging: Tape & Reel (TR)

Operating Temperature Range:

  • -40°C to +85°C

Storage Temperature Range:

  • -55°C to +125°C

RoHS Compliance:

  • RoHS Compliant

Moisture Sensitivity Level (MSL):

  • 3 (168 hours)

 

You May Also Be Interested in

Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8626 $60.3820
165+ $0.7078 $116.7870
255+ $0.6858 $174.8790
350+ $0.6636 $232.2600
455+ $0.6415 $291.8825
605+ $0.5751 $347.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess