EN
  • EN
  • DE

ADP8860ACPZ

Part No ADP8860ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736858-ADP8860ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP8860ACPZ CAD Model

Description

ADP8860ACPZ - Backlight LED Driver from Analog Devices Inc.

The ADP8860ACPZ is a sophisticated backlight LED driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This driver is specifically engineered to enhance the visual performance and energy efficiency of backlighting solutions in portable devices such as smartphones, tablets, and other handheld electronics.

Key Features:

  • Charge Pump Technology: The ADP8860ACPZ utilizes a 1x/1.5x/2x charge pump to efficiently drive up to six LEDs in series, which ensures consistent brightness and extends battery life.
  • Programmable Current Sinks: With six programmable current sinks, this LED driver can support multiple backlighting configurations, providing flexibility for various display sizes and brightness requirements.
  • Automatic Content-Based Backlighting: The device features an ambient light sensor input that automatically adjusts LED brightness in response to environmental lighting conditions, enhancing user experience and conserving power.
  • Flexibility and Control: An I2C-compatible interface allows for precise control over dimming, on/off states, and other functions, enabling a high degree of customization for the end-user's lighting profile.
  • Thermal Protection: Built-in thermal protection circuits prevent the device and LEDs from overheating, ensuring a longer lifespan for the backlight system.
  • Compact Size: Housed in a compact 20-lead LFCSP package, the ADP8860ACPZ is ideal for space-constrained applications, without compromising on performance.

Applications:

The ADP8860ACPZ is versatile and can be used in a wide range of applications where efficient and controlled LED backlighting is essential. Common applications include:

  • Portable Consumer Electronics
  • Smartphone and Tablet Displays
  • GPS Navigation Systems
  • Portable Media Players
  • Other Handheld Devices with Backlit Displays

With its robust feature set and the reliability of Analog Devices Inc., the ADP8860ACPZ stands as an optimal solution for designers looking to create high-performance, energy-efficient backlighting systems that enhance the user experience.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0752 $56.5264
16+ $6.6259 $106.0144
24+ $6.4188 $154.0512
33+ $6.2117 $204.9861
42+ $6.0047 $252.1974
56+ $5.3835 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess