Product Overview: LT8619EMSE#PBF by Analog Devices Inc.
The LT8619EMSE#PBF is a highly efficient, compact, synchronous step-down monolithic regulator from Analog Devices Inc., a leader in high-performance analog technology. Designed to deliver continuous load currents up to 2.5A with a wide input voltage range of 3.4V to 42V, the LT8619EMSE#PBF is an ideal solution for a variety of applications including automotive, industrial, and distributed power systems.
Key Features
- High Efficiency: The device features a high efficiency of up to 96%, ensuring minimal heat generation and saving energy in the process.
- Wide Input Voltage Range: With an input range of 3.4V to 42V, it supports operation from a variety of supply sources including automotive batteries and industrial supplies.
- Low Quiescent Current: Its low quiescent current of 2.5µA in shutdown mode makes it suitable for battery-powered and standby applications.
- Fast Minimum On-Time: The LT8619EMSE#PBF can switch at 2MHz, allowing designers to use tiny, low-cost capacitors and inductors while avoiding critical noise-sensitive frequency bands such as AM radio.
- Robust Thermal Performance: Encased in a thermally enhanced MSOP-16 package, it offers excellent thermal performance for its size.
Applications
- Automotive and Transportation
- Industrial Control Systems
- Distributed Power Systems
- Telecommunications Infrastructure
Product Specifications
| Parameter |
Value |
| Part Number |
LT8619EMSE#PBF |
| Manufacturer |
Analog Devices Inc. |
| Output Current |
2.5A |
| Input Voltage |
3.4V to 42V |
| Switching Frequency |
Up to 2MHz |
| Package |
MSOP-16 |
The LT8619EMSE#PBF from Analog Devices Inc. combines high performance, versatility, and a robust design, making it an excellent choice for engineers looking for a reliable power management solution.