EN
  • EN
  • DE

LT8619IMSE#TRPBF

Part No LT8619IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.8V 1.2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8619
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8619IMSE#TRPBFCT, 505-LT8619IMSE#TRPBFTR, 505-LT8619IMSE#TRPBFDKR, LT8619IMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878989-LT8619IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8619IMSE#TRPBF CAD Model

Description

Product Overview: LT8619IMSE#TRPBF

The LT8619IMSE#TRPBF is a high-performance, synchronous step-down regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is specifically designed to deliver efficiency, reliability, and precision for a wide range of applications.

Key Features

  • High Efficiency: The LT8619IMSE#TRPBF features a synchronous rectification topology that provides high efficiency at various load conditions, making it suitable for battery-powered devices.
  • Wide Input Voltage Range: With an input voltage range from 3.4V to 42V, this regulator is versatile and can handle a broad spectrum of power supplies, including those subject to surges such as in automotive applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Low Quiescent Current: It boasts a low quiescent current, which is critical for power conservation in battery-operated devices.
  • Robust Thermal Performance: The LT8619IMSE#TRPBF is available in a thermally efficient 16-lead MSOP package, ensuring reliable operation even in thermally challenging environments.

Applications

The LT8619IMSE#TRPBF is ideally suited for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Applications
  • Portable Instruments and Battery-Powered Devices
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8619IMSE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding applications.

Environmental Compliance

The LT8619IMSE#TRPBF is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental responsibility and regulatory compliance.

In summary, the LT8619IMSE#TRPBF from Analog Devices Inc. is an exceptional choice for designers seeking a versatile, efficient, and reliable step-down regulator for their power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess