EN
  • EN
  • DE

LT8640EUDC-1#TRPBF

Part No LT8640EUDC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8640EUDC-1#TRPBFDKR, LT8640EUDC-1#TRPBFTR, LT8640EUDC-1#TRPBF-ND, LT8640EUDC-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878993-LT8640EUDC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8640EUDC-1#TRPBF CAD Model

Description

Product Overview: LT8640EUDC-1#TRPBF

The LT8640EUDC-1#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This compact and robust component is part of the LT8640 series, offering a high level of integration to reduce the need for external components and simplify design processes.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.4V to 42V, making it suitable for use in automotive and industrial applications that experience wide voltage fluctuations.
  • High Efficiency: With its synchronous rectification topology, the LT8640EUDC-1#TRPBF achieves up to 95% efficiency, minimizing heat generation and reducing the need for thermal management.
  • Low EMI Emissions: The regulator is designed with Silent Switcher® technology, which significantly reduces electromagnetic interference (EMI), facilitating compliance with stringent EMI standards.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.2MHz or synchronize it to an external clock, providing design flexibility and optimization for various applications.
  • Fast Minimum On-Time: With its fast minimum on-time, the LT8640EUDC-1#TRPBF can support high step-down ratios at high frequencies, which is ideal for modern compact and fast-switching power supplies.
  • Robust Thermal Performance: The device is available in a thermally enhanced 24-lead QFN package, ensuring efficient heat dissipation and reliable operation under high power conditions.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Telecommunications
  • Datacom Infrastructure
  • High-Density Distributed Power Systems

The LT8640EUDC-1#TRPBF from Analog Devices Inc. is an exemplary solution for designers seeking a power regulator that combines high efficiency, low EMI, and a wide input voltage range, all in a package that is easy to use and integrate into various electronic systems. Whether it's for automotive power supplies, industrial equipment, or sensitive communication devices, this regulator ensures reliable and efficient operation.

Its advanced features and robust design make it an ideal choice for meeting the stringent requirements of modern electronic applications, where performance, space, and efficiency are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess