EN
  • EN
  • DE

LT8641IUDC#TRPBF

Part No LT8641IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8641IUDC#TRPBFDKR, LT8641IUDC#TRPBFTR, LT8641IUDC#TRPBF-ND, LT8641IUDC#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878996-LT8641IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8641IUDC#TRPBF CAD Model

Description

Product Overview: LT8641IUDC#TRPBF

The LT8641IUDC#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., which stands out for its efficiency, precision, and robustness in a variety of applications. This component is designed to be a part of critical power supply solutions where space is at a premium and power efficiency is a top priority.

Key Features

  • High Efficiency: With a 2.5V to 18V input voltage range, the LT8641IUDC#TRPBF is capable of delivering up to 3.5A of continuous output current to voltages as low as 0.97V. Its high efficiency is due to its low quiescent current and the use of a synchronous rectification topology.
  • Ultralow Quiescent Current: The device features an ultralow quiescent current Burst Mode operation, which maintains high efficiency at very low output currents, making it suitable for battery-powered systems.
  • Fast Minimum On-Time: With its fast minimum on-time of just 30ns, this regulator can provide large step-down ratios, which is especially beneficial for high-frequency operation that enables the use of small inductors and capacitors, thus reducing the overall solution footprint.
  • Robust Operation: The LT8641IUDC#TRPBF includes features such as internal top and bottom high-efficiency power switches, a fixed frequency programmable from 200kHz to 3MHz, and thermal protection. It is also capable of safe operation in adverse conditions thanks to its overvoltage, overcurrent, and overtemperature protection features.
  • Silent Switcher Architecture: The device's Silent Switcher architecture minimizes EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) standards.
  • Compact Package: Housed in a compact (3mm x 5mm) QFN package, the LT8641IUDC#TRPBF is ideal for space-constrained applications.

Applications

The LT8641IUDC#TRPBF is versatile and can be used in a variety of applications, including automotive, industrial, and telecommunications systems, as well as portable electronics that require efficient power management. Its ability to maintain high efficiency across a wide range of load conditions makes it particularly well-suited for always-on and standby power systems.

Conclusion

In summary, the LT8641IUDC#TRPBF from Analog Devices Inc. is a sophisticated power management solution that offers a blend of efficiency, compact size, and advanced features, making it an excellent choice for designers looking to optimize their power supply systems in terms of both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5053 $52.5159
7+ $14.3633 $100.5431
11+ $13.9145 $153.0595
15+ $13.4656 $201.9840
20+ $13.0168 $260.3360
26+ $11.6702 $303.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess