EN
  • EN
  • DE

R2A20132SP#W0

Part No R2A20132SP#W0
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 20SOP / PFC IC Critical Conduction (CRM) 20-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Renesas Electronics America Inc
Package Tape & Reel
Product Status Not For New Designs
Mode Critical Conduction (CRM)
Voltage - Supply 24V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.216", 5.50mm Width)
Supplier Device Package 20-SOP
Base Product Number R2A20132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Names R2A20132SP#W0DKR,R2A20132SP#W0CT,R2A20132SP#W0TR,R2A20132SP#W0-ND,-1161-R2A20132SP#W0CT
Standard Package 2,000
Win Source Part Number 1011956-R2A20132SP#W0
Ultra Librarian 3D Model Ultra Librarian R2A20132SP#W0 CAD Model

Description

The R2A20132SP#W0 is an integrated circuit (IC) for power factor correction (PFC).

  • Manufacturer: Renesas Electronics America
  • Win Source Part Number: 1011956
  • Mounting: tape and reel
  • Standard Package: 2,000
  • Conduction Mode: critical
  • Voltage Supply: 24V
  • Operating Temperature: -40°C to 150°C
  • REACH: unaffected

You May Also Be Interested in

Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC PFC CTRLR TRANSITION 16SOIC
Lowest to $2.7909
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9320 $55.4560
18+ $5.6878 $102.3804
28+ $5.5101 $154.2828
38+ $5.3323 $202.6274
49+ $5.1546 $252.5754
65+ $4.6213 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess