EN
  • EN
  • DE

LT8711HE

Part No LT8711HE
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071867-LT8711HE
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8711HE CAD Model

Description

The LT8711HE is a high-performance, versatile synchronous step-down controller from Analog Devices Inc., designed to cater to a wide array of power supply requirements. This advanced controller is engineered to deliver precise voltage regulation and high efficiency, which makes it an ideal choice for complex and demanding applications.

Key Features

  • Wide Input Voltage Range: The LT8711HE operates over a broad input voltage range, accommodating various sources from batteries to bus voltages, making it highly adaptable to different system voltages.
  • High Efficiency: With its synchronous operation, the device minimizes power loss and enhances efficiency, crucial for applications where energy conservation is paramount.
  • Adjustable Switching Frequency: The switching frequency can be tuned to optimize performance, reduce electromagnetic interference (EMI), and achieve a compact power supply design with smaller external components.
  • Robust Thermal Performance: The HE version of the LT8711 is designed for enhanced thermal performance, ensuring reliable operation even in environments with elevated temperatures.
  • Integrated Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the controller and the system it powers from various fault conditions.

Applications

The LT8711HE is highly versatile and can be used in various applications, including:

  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • Automotive Power Systems
  • Portable Devices
  • Distributed Power Systems

Technical Specifications

Parameter Value
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Output Voltage Range 0.8V to VIN
Switching Frequency 100kHz to 750kHz (adjustable)
Operating Temperature Range -40°C to +125°C

With its robust set of features and capabilities, the LT8711HE from Analog Devices Inc. is a powerful solution for designers seeking a reliable and efficient synchronous step-down controller.

You May Also Be Interested in

Samsung
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess