EN
  • EN
  • DE

HMC444LP4E

Part No HMC444LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X8 ACTIVE 24SMD / RF IC Multiplier Radar 9.9GHz ~ 11.2GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Multiplier
Frequency 9.9GHz ~ 11.2GHz
RF Type Radar
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC444LP4E,1127-1802
Standard Package 1
Win Source Part Number 1031636-HMC444LP4E
Ultra Librarian 3D Model Ultra Librarian HMC444LP4E CAD Model

Description

Product Overview: HMC444LP4E by Analog Devices Inc.

The HMC444LP4E from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC) frequency multiplier that is designed to meet the rigorous demands of modern communication systems. This product is a part of Analog Devices' Hittite Microwave Products, which are known for their exceptional quality and performance in RF and microwave applications.

Key Features

  • Frequency Range: The HMC444LP4E operates efficiently across a wide frequency range, making it suitable for a variety of applications in the RF and microwave domain.
  • Output Power: It delivers consistent output power, ensuring reliable performance for critical communication infrastructures.
  • High Isolation: The device offers high isolation between the input and output, which minimizes signal leakage and preserves signal integrity.
  • Package: Housed in a compact 4x4 mm QFN leadless package, the HMC444LP4E is designed for space-constrained applications without compromising on performance.
  • Efficiency: It provides excellent conversion efficiency, which is essential for systems where power consumption is a critical factor.

Applications

The versatility of the HMC444LP4E makes it an ideal component for a wide array of applications, including:

  • Fixed and mobile broadband wireless systems
  • Private mobile radios
  • Test equipment and sensors
  • Satellite communications terminals
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the HMC444LP4E is no exception. It is manufactured to the highest industry standards, ensuring that it meets the stringent requirements of professional and commercial communication systems. With its robust design and superior performance, the HMC444LP4E stands out as a leading solution for frequency multiplication needs in complex RF and microwave systems.

For engineers and designers looking for a reliable frequency multiplier that can deliver exceptional performance, the HMC444LP4E from Analog Devices Inc. offers a perfect blend of efficiency, power, and precision.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess